Capital Lighting, Inc. 77695 Island/Pool Table-2 Light Bar 667417

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77695 Island/Pool Table-2 Light Bar - 667417 - Capital Lighting, Inc.
Columbus, OH, USA
77695 Island/Pool Table-2 Light Bar
667417
77695 Island/Pool Table-2 Light Bar 667417
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667417
Product Name 77695 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details