Capital Lighting, Inc. E95100-100SN Flush Mounts-Drum Shades 666995

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094039280 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094039280 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95100-100SN Flush Mounts-Drum Shades - 666995 - Capital Lighting, Inc.
Columbus, OH, USA
E95100-100SN Flush Mounts-Drum Shades
666995
E95100-100SN Flush Mounts-Drum Shades 666995
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094039280 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Length 6.25
Bulb
Type: GU24 Fluorescent
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 3.17
Product Name: Two Light Flush Mount
UPC: 845094039280
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666995
Product Name E95100-100SN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details