Capital Lighting, Inc. E95188-100SN Sconces-Pocket 666989

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040040 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040040 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95188-100SN Sconces-Pocket - 666989 - Capital Lighting, Inc.
Columbus, OH, USA
E95188-100SN Sconces-Pocket
666989
E95188-100SN Sconces-Pocket 666989
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040040 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4
Bulb
Type: GU24 Fluorescent
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 4.01
Product Name: Two Light Wall Sconce
UPC: 845094040040
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666989
Product Name E95188-100SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details