Capital Lighting, Inc. E95102-101SN Flush Mounts-Drum Shades 666970

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 6.3 Product Name: Three Light Flush Mount UPC: 845094039365 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 6.3 Product Name: Three Light Flush Mount UPC: 845094039365 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95102-101SN Flush Mounts-Drum Shades - 666970 - Capital Lighting, Inc.
Columbus, OH, USA
E95102-101SN Flush Mounts-Drum Shades
666970
E95102-101SN Flush Mounts-Drum Shades 666970
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Length 6.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 6.3 Product Name: Three Light Flush Mount UPC: 845094039365 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.25
Length 6.25
Bulb
Type: GU24 Fluorescent
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 6.3
Product Name: Three Light Flush Mount
UPC: 845094039365
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666970
Product Name E95102-101SN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details