Capital Lighting, Inc. E95124-102OI Mini Pendants-Drum Shades 666960

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094039563 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094039563 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95124-102OI Mini Pendants-Drum Shades - 666960 - Capital Lighting, Inc.
Columbus, OH, USA
E95124-102OI Mini Pendants-Drum Shades
666960
E95124-102OI Mini Pendants-Drum Shades 666960
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 4.18 Product Name: One Light Mini Pendant with Stem UPC: 845094039563 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Bulb
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 4.18
Product Name: One Light Mini Pendant with Stem
UPC: 845094039563
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666960
Product Name E95124-102OI Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details