Capital Lighting, Inc. E95165-101SN Pendants-Drum Shade 666959

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094039938 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094039938 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95165-101SN Pendants-Drum Shade - 666959 - Capital Lighting, Inc.
Columbus, OH, USA
E95165-101SN Pendants-Drum Shade
666959
E95165-101SN Pendants-Drum Shade 666959
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094039938 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Bulb
Type: GU24 Fluorescent
Qty: 4
Wattage: 26
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 845094039938
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666959
Product Name E95165-101SN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details