Capital Lighting, Inc. E95184-105OI Sconces-Pocket 666955

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.69 Product Name: One Light Wall Sconce UPC: 845094042181 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.69 Product Name: One Light Wall Sconce UPC: 845094042181 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95184-105OI Sconces-Pocket - 666955 - Capital Lighting, Inc.
Columbus, OH, USA
E95184-105OI Sconces-Pocket
666955
E95184-105OI Sconces-Pocket 666955
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.69 Product Name: One Light Wall Sconce UPC: 845094042181 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 4
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 2.69
Product Name: One Light Wall Sconce
UPC: 845094042181
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666955
Product Name E95184-105OI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details