Capital Lighting, Inc. E95120-102OI Mini Pendants-Cable 666945

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094039495 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094039495 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95120-102OI Mini Pendants-Cable - 666945 - Capital Lighting, Inc.
Columbus, OH, USA
E95120-102OI Mini Pendants-Cable
666945
E95120-102OI Mini Pendants-Cable 666945
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094039495 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.73
Product Name: One Light Mini Pendant with Cord
UPC: 845094039495
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666945
Product Name E95120-102OI Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details