Capital Lighting, Inc. E95160-101OI Pendants-Drum Shade 666923

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039860 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039860 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95160-101OI Pendants-Drum Shade - 666923 - Capital Lighting, Inc.
Columbus, OH, USA
E95160-101OI Pendants-Drum Shade
666923
E95160-101OI Pendants-Drum Shade 666923
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094039860 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.00
Bulb
Type: GU24 Fluorescent
Qty: 4
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: Four Light Pendant
UPC: 845094039860
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666923
Product Name E95160-101OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details