PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.75
Length 13.75
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 7.39
Product Name: One Light Mini Pendant with Stem
UPC: 845094039693
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666914 |
| Product Name | E95134-102OI Mini Pendants-Rod |
| Application | Residential |