Capital Lighting, Inc. E95140-102SN Mini Pendants-Cable 666907

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 7.27 Product Name: One Light Mini Pendant with Cord UPC: 845094039761 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 7.27 Product Name: One Light Mini Pendant with Cord UPC: 845094039761 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95140-102SN Mini Pendants-Cable - 666907 - Capital Lighting, Inc.
Columbus, OH, USA
E95140-102SN Mini Pendants-Cable
666907
E95140-102SN Mini Pendants-Cable 666907
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 7.27 Product Name: One Light Mini Pendant with Cord UPC: 845094039761 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.00
Length 19.00
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 7.27
Product Name: One Light Mini Pendant with Cord
UPC: 845094039761
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666907
Product Name E95140-102SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details