Capital Lighting, Inc. 44942BLE-962 Bathroom Fixtures-Four Lights 666861

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652020193 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652020193 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44942BLE-962 Bathroom Fixtures-Four Lights - 666861 - Capital Lighting, Inc.
Columbus, OH, USA
44942BLE-962 Bathroom Fixtures-Four Lights
666861
44942BLE-962 Bathroom Fixtures-Four Lights 666861
PRODUCT DETAILS / SPECS Width/Dia: 30.13 Height: 8.19 Length 8.19 Extension: 7 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652020193 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 30.13
Height: 8.19
Length 8.19
Extension: 7
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Wall/Bath
UPC: 785652020193
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666861
Product Name 44942BLE-962 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details