Capital Lighting, Inc. 54941-753 Foyer/Hall Lanterns-Open Frame 666857

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.44 Length 21.44 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Brushed Nickel Product Name: Six Light Hall/Foyer UPC: 785652030260 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.44 Length 21.44 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Brushed Nickel Product Name: Six Light Hall/Foyer UPC: 785652030260 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
54941-753 Foyer/Hall Lanterns-Open Frame - 666857 - Capital Lighting, Inc.
Columbus, OH, USA
54941-753 Foyer/Hall Lanterns-Open Frame
666857
54941-753 Foyer/Hall Lanterns-Open Frame 666857
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.44 Length 21.44 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Brushed Nickel Product Name: Six Light Hall/Foyer UPC: 785652030260 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.44
Length 21.44
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Painted Brushed Nickel
Product Name: Six Light Hall/Foyer
UPC: 785652030260
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 48``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666857
Product Name 54941-753 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details