Capital Lighting, Inc. 54940-753 Foyer/Hall Lanterns-Open Frame 666828

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.44 Length 13.44 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652030253 Category: Hall - Foyer Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.44 Length 13.44 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652030253 Category: Hall - Foyer Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
54940-753 Foyer/Hall Lanterns-Open Frame - 666828 - Capital Lighting, Inc.
Columbus, OH, USA
54940-753 Foyer/Hall Lanterns-Open Frame
666828
54940-753 Foyer/Hall Lanterns-Open Frame 666828
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.44 Length 13.44 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652030253 Category: Hall - Foyer Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.44
Length 13.44
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Brushed Nickel
Product Name: Three Light Hall/Foyer
UPC: 785652030253
Category: Hall - Foyer Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 48``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666828
Product Name 54940-753 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details