Capital Lighting, Inc. E95305-100OI Pendants-Drum Shade 666797

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094040156 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094040156 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95305-100OI Pendants-Drum Shade - 666797 - Capital Lighting, Inc.
Columbus, OH, USA
E95305-100OI Pendants-Drum Shade
666797
E95305-100OI Pendants-Drum Shade 666797
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094040156 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Pendant
UPC: 845094040156
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666797
Product Name E95305-100OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details