Capital Lighting, Inc. E95340-105SN Flush Mounts-Other 666770

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 845094041870 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 845094041870 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95340-105SN Flush Mounts-Other - 666770 - Capital Lighting, Inc.
Columbus, OH, USA
E95340-105SN Flush Mounts-Other
666770
E95340-105SN Flush Mounts-Other 666770
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 845094041870 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Flush Mount
UPC: 845094041870
Category: Flush Mount
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666770
Product Name E95340-105SN Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details