Capital Lighting, Inc. E95405-105OI Pendants-Drum Shade 666737

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094042273 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094042273 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95405-105OI Pendants-Drum Shade - 666737 - Capital Lighting, Inc.
Columbus, OH, USA
E95405-105OI Pendants-Drum Shade
666737
E95405-105OI Pendants-Drum Shade 666737
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: GU24 Fluorescent Qty: 3 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094042273 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: GU24 Fluorescent
Qty: 3
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: Three Light Pendant
UPC: 845094042273
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666737
Product Name E95405-105OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details