Capital Lighting, Inc. E95448-101OI Pendants-Drum Shade 666704

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094040651 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094040651 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95448-101OI Pendants-Drum Shade - 666704 - Capital Lighting, Inc.
Columbus, OH, USA
E95448-101OI Pendants-Drum Shade
666704
E95448-101OI Pendants-Drum Shade 666704
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094040651 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.00
Length 7.00
Bulb
Type: GU24 Fluorescent
Qty: 4
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: Four Light Pendant
UPC: 845094040651
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666704
Product Name E95448-101OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details