Capital Lighting, Inc. E95448-105OI Pendants-Drum Shade 666703

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094042310 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094042310 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95448-105OI Pendants-Drum Shade - 666703 - Capital Lighting, Inc.
Columbus, OH, USA
E95448-105OI Pendants-Drum Shade
666703
E95448-105OI Pendants-Drum Shade 666703
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Fluorescent Qty: 4 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant UPC: 845094042310 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.00
Length 7.00
Bulb
Type: GU24 Fluorescent
Qty: 4
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: Four Light Pendant
UPC: 845094042310
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666703
Product Name E95448-105OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details