Capital Lighting, Inc. 35940BLE-782 Mid. Chandeliers-Glass Up 666556

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 16.63 Length 16.63 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Chandelier UPC: 785652020353 Category: Chandeliers Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 16.63 Length 16.63 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Chandelier UPC: 785652020353 Category: Chandeliers Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
35940BLE-782 Mid. Chandeliers-Glass Up - 666556 - Capital Lighting, Inc.
Columbus, OH, USA
35940BLE-782 Mid. Chandeliers-Glass Up
666556
35940BLE-782 Mid. Chandeliers-Glass Up 666556
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 16.63 Length 16.63 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Chandelier UPC: 785652020353 Category: Chandeliers Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 16.63
Length 16.63
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Heirloom Bronze
Product Name: Five Light Chandelier
UPC: 785652020353
Category: Chandeliers
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666556
Product Name 35940BLE-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details