Capital Lighting, Inc. 103040-05-H242 Mid. Chandeliers-Glass Up 666546

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 24.60 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 24.60 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
103040-05-H242 Mid. Chandeliers-Glass Up - 666546 - Capital Lighting, Inc.
Columbus, OH, USA
103040-05-H242 Mid. Chandeliers-Glass Up
666546
103040-05-H242 Mid. Chandeliers-Glass Up 666546
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 24.60 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 26.70
Height: 24.60
Bulb
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666546
Product Name 103040-05-H242 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details