Capital Lighting, Inc. 103040-05-ZM236 Mid. Chandeliers-Glass Up 666543

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 24.60 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Pearl and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 24.60 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Pearl and Clear

Suppliers

Company
Product
Description
Supplier Links
103040-05-ZM236 Mid. Chandeliers-Glass Up - 666543 - Capital Lighting, Inc.
Columbus, OH, USA
103040-05-ZM236 Mid. Chandeliers-Glass Up
666543
103040-05-ZM236 Mid. Chandeliers-Glass Up 666543
PRODUCT DETAILS / SPECS Width/Dia: 26.70 Height: 24.60 Bulb Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Pearl and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 26.70
Height: 24.60
Bulb
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier
Glass: Pearl and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666543
Product Name 103040-05-ZM236 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details