Capital Lighting, Inc. GT1700IB Exterior -Hanging 666499

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 15 Product Name: Three Light Outdoor Hanging UPC: 611728047996 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 15 Product Name: Three Light Outdoor Hanging UPC: 611728047996 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GT1700IB Exterior -Hanging - 666499 - Capital Lighting, Inc.
Columbus, OH, USA
GT1700IB Exterior -Hanging
666499
GT1700IB Exterior -Hanging 666499
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 15 Product Name: Three Light Outdoor Hanging UPC: 611728047996 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 15
Product Name: Three Light Outdoor Hanging
UPC: 611728047996
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666499
Product Name GT1700IB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details