PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Empire Silver
Weight: 6
Product Name: Two Light Flush Mount
UPC: 611728161463
Category: Flush Mount
Glass: Etched Melon
Safety Rating: Not Listed
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 666494 |
| Product Name | ML183PN Flush Mounts-Bowl Style |
| Application | Residential |