Capital Lighting, Inc. 1001WT Exterior -Post/Pier Head 666385

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.08 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100107 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.08 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100107 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1001WT Exterior -Post/Pier Head - 666385 - Capital Lighting, Inc.
Columbus, OH, USA
1001WT Exterior -Post/Pier Head
666385
1001WT Exterior -Post/Pier Head 666385
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.08 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100107 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 3.08
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209100107
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666385
Product Name 1001WT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details