Capital Lighting, Inc. 69091 Island/Pool Table-3 Light Bar 666365

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: Three Light Rail Light UPC: 783927314206 Category: Rail Light Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: Three Light Rail Light UPC: 783927314206 Category: Rail Light Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69091 Island/Pool Table-3 Light Bar - 666365 - Capital Lighting, Inc.
Columbus, OH, USA
69091 Island/Pool Table-3 Light Bar
666365
69091 Island/Pool Table-3 Light Bar 666365
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: Three Light Rail Light UPC: 783927314206 Category: Rail Light Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Length 9.25
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 4
Product Name: Three Light Rail Light
UPC: 783927314206
Category: Rail Light
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666365
Product Name 69091 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details