Capital Lighting, Inc. 74237 Lamps-Swing Arm-Floor 666357

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.00 Bulb Qty: 1 Wattage: 150 Finish: Wood Weight: 15.65 Product Name: One Light Floor Lamp UPC: 038463024219 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.00 Bulb Qty: 1 Wattage: 150 Finish: Wood Weight: 15.65 Product Name: One Light Floor Lamp UPC: 038463024219 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74237 Lamps-Swing Arm-Floor - 666357 - Capital Lighting, Inc.
Columbus, OH, USA
74237 Lamps-Swing Arm-Floor
666357
74237 Lamps-Swing Arm-Floor 666357
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.00 Bulb Qty: 1 Wattage: 150 Finish: Wood Weight: 15.65 Product Name: One Light Floor Lamp UPC: 038463024219 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 58.00
Bulb
Qty: 1
Wattage: 150
Finish: Wood
Weight: 15.65
Product Name: One Light Floor Lamp
UPC: 038463024219
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666357
Product Name 74237 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details