Capital Lighting, Inc. 74241 Lamps-Floor Lamps 666354

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 038463025056 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 038463025056 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74241 Lamps-Floor Lamps - 666354 - Capital Lighting, Inc.
Columbus, OH, USA
74241 Lamps-Floor Lamps
666354
74241 Lamps-Floor Lamps 666354
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 038463025056 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 038463025056
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666354
Product Name 74241 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details