Capital Lighting, Inc. 70747 Lamps-Desk/Piano Lamps 666336

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 7.55 Product Name: One Light Desk Lamp UPC: 038463024202 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 7.55 Product Name: One Light Desk Lamp UPC: 038463024202 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70747 Lamps-Desk/Piano Lamps - 666336 - Capital Lighting, Inc.
Columbus, OH, USA
70747 Lamps-Desk/Piano Lamps
666336
70747 Lamps-Desk/Piano Lamps 666336
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 7.55 Product Name: One Light Desk Lamp UPC: 038463024202 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Wood
Weight: 7.55
Product Name: One Light Desk Lamp
UPC: 038463024202
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666336
Product Name 70747 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details