Capital Lighting, Inc. 70749ORZ Lamps-Table Lamps 666330

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: One Light Table Lamp UPC: 038463024363 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: One Light Table Lamp UPC: 038463024363 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70749ORZ Lamps-Table Lamps - 666330 - Capital Lighting, Inc.
Columbus, OH, USA
70749ORZ Lamps-Table Lamps
666330
70749ORZ Lamps-Table Lamps 666330
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: One Light Table Lamp UPC: 038463024363 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 4.85
Product Name: One Light Table Lamp
UPC: 038463024363
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666330
Product Name 70749ORZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details