Capital Lighting, Inc. 70774 Lamps-Desk/Piano Lamps 666327

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 15.13 Length 15.13 Bulb Type: LED Qty: 1 Wattage: 2.45 Finish: Clear Weight: 4.4 Product Name: One Light Desk Lamp UPC: 038463024950 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 15.13 Length 15.13 Bulb Type: LED Qty: 1 Wattage: 2.45 Finish: Clear Weight: 4.4 Product Name: One Light Desk Lamp UPC: 038463024950 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70774 Lamps-Desk/Piano Lamps - 666327 - Capital Lighting, Inc.
Columbus, OH, USA
70774 Lamps-Desk/Piano Lamps
666327
70774 Lamps-Desk/Piano Lamps 666327
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 15.13 Length 15.13 Bulb Type: LED Qty: 1 Wattage: 2.45 Finish: Clear Weight: 4.4 Product Name: One Light Desk Lamp UPC: 038463024950 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 15.13
Length 15.13
Bulb
Type: LED
Qty: 1
Wattage: 2.45
Finish: Clear
Weight: 4.4
Product Name: One Light Desk Lamp
UPC: 038463024950
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666327
Product Name 70774 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details