Capital Lighting, Inc. 70780CLB Lamps-Desk/Piano Lamps 666322

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 18 Finish: Classic Brass Weight: 8 Product Name: One Light Desk Lamp UPC: 038463028620 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 18 Finish: Classic Brass Weight: 8 Product Name: One Light Desk Lamp UPC: 038463028620 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70780CLB Lamps-Desk/Piano Lamps - 666322 - Capital Lighting, Inc.
Columbus, OH, USA
70780CLB Lamps-Desk/Piano Lamps
666322
70780CLB Lamps-Desk/Piano Lamps 666322
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 18 Finish: Classic Brass Weight: 8 Product Name: One Light Desk Lamp UPC: 038463028620 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 18
Finish: Classic Brass
Weight: 8
Product Name: One Light Desk Lamp
UPC: 038463028620
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666322
Product Name 70780CLB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details