Capital Lighting, Inc. 70778 Lamps-Table Lamps 666321

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Metal Weight: 6.8 Product Name: One Light Table Lamp UPC: 038463028576 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Metal Weight: 6.8 Product Name: One Light Table Lamp UPC: 038463028576 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70778 Lamps-Table Lamps - 666321 - Capital Lighting, Inc.
Columbus, OH, USA
70778 Lamps-Table Lamps
666321
70778 Lamps-Table Lamps 666321
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Metal Weight: 6.8 Product Name: One Light Table Lamp UPC: 038463028576 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Metal
Weight: 6.8
Product Name: One Light Table Lamp
UPC: 038463028576
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666321
Product Name 70778 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details