Capital Lighting, Inc. 70755 Lamps-Table Lamps 666314

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.5 Product Name: One Light Table Lamp UPC: 038463024561 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.5 Product Name: One Light Table Lamp UPC: 038463024561 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70755 Lamps-Table Lamps - 666314 - Capital Lighting, Inc.
Columbus, OH, USA
70755 Lamps-Table Lamps
666314
70755 Lamps-Table Lamps 666314
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.5 Product Name: One Light Table Lamp UPC: 038463024561 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Painted
Weight: 8.5
Product Name: One Light Table Lamp
UPC: 038463024561
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666314
Product Name 70755 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details