Capital Lighting, Inc. 70757 Lamps-Table Lamps 666311

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 7.75 Product Name: One Light Table Lamp UPC: 038463024578 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 7.75 Product Name: One Light Table Lamp UPC: 038463024578 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70757 Lamps-Table Lamps - 666311 - Capital Lighting, Inc.
Columbus, OH, USA
70757 Lamps-Table Lamps
666311
70757 Lamps-Table Lamps 666311
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 7.75 Product Name: One Light Table Lamp UPC: 038463024578 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 7.75
Product Name: One Light Table Lamp
UPC: 038463024578
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666311
Product Name 70757 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details