Capital Lighting, Inc. 70772 Lamps-Table Lamps 666308

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.15 Product Name: One Light Table Lamp UPC: 038463024899 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.15 Product Name: One Light Table Lamp UPC: 038463024899 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70772 Lamps-Table Lamps - 666308 - Capital Lighting, Inc.
Columbus, OH, USA
70772 Lamps-Table Lamps
666308
70772 Lamps-Table Lamps 666308
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 7.15 Product Name: One Light Table Lamp UPC: 038463024899 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 7.15
Product Name: One Light Table Lamp
UPC: 038463024899
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666308
Product Name 70772 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details