Capital Lighting, Inc. 70768 Lamps-Table Lamps 666301

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.65 Product Name: One Light Table Lamp UPC: 038463024868 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.65 Product Name: One Light Table Lamp UPC: 038463024868 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70768 Lamps-Table Lamps - 666301 - Capital Lighting, Inc.
Columbus, OH, USA
70768 Lamps-Table Lamps
666301
70768 Lamps-Table Lamps 666301
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.65 Product Name: One Light Table Lamp UPC: 038463024868 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Painted
Weight: 8.65
Product Name: One Light Table Lamp
UPC: 038463024868
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666301
Product Name 70768 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details