Capital Lighting, Inc. 2683MROI Large Chandeliers-Glass Shade 666193

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 30.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 26.84 Product Name: Five Light Chandelier UPC: 783209268333 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 30.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 26.84 Product Name: Five Light Chandelier UPC: 783209268333 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2683MROI Large Chandeliers-Glass Shade - 666193 - Capital Lighting, Inc.
Columbus, OH, USA
2683MROI Large Chandeliers-Glass Shade
666193
2683MROI Large Chandeliers-Glass Shade 666193
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 30.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 26.84 Product Name: Five Light Chandelier UPC: 783209268333 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 30.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 26.84
Product Name: Five Light Chandelier
UPC: 783209268333
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666193
Product Name 2683MROI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details