Capital Lighting, Inc. 2685MROI Mid. Chandeliers-Glass Up 666190

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.51 Product Name: Nine Light Chandelier UPC: 783209268531 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.51 Product Name: Nine Light Chandelier UPC: 783209268531 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2685MROI Mid. Chandeliers-Glass Up - 666190 - Capital Lighting, Inc.
Columbus, OH, USA
2685MROI Mid. Chandeliers-Glass Up
666190
2685MROI Mid. Chandeliers-Glass Up 666190
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.51 Product Name: Nine Light Chandelier UPC: 783209268531 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 16.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 16.51
Product Name: Nine Light Chandelier
UPC: 783209268531
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666190
Product Name 2685MROI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details