Capital Lighting, Inc. 85814MRSN Bathroom Fixtures-Four Lights 666189

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 7.26 Product Name: Four Light Bath Vanity UPC: 783209081581 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 7.26 Product Name: Four Light Bath Vanity UPC: 783209081581 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85814MRSN Bathroom Fixtures-Four Lights - 666189 - Capital Lighting, Inc.
Columbus, OH, USA
85814MRSN Bathroom Fixtures-Four Lights
666189
85814MRSN Bathroom Fixtures-Four Lights 666189
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 7.26 Product Name: Four Light Bath Vanity UPC: 783209081581 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 8
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Satin Nickel
Weight: 7.26
Product Name: Four Light Bath Vanity
UPC: 783209081581
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666189
Product Name 85814MRSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details