Capital Lighting, Inc. 93031SWSN Mini Pendants-Drum Shades 666180

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.78 Product Name: One Light Mini Pendant UPC: 783209084063 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.78 Product Name: One Light Mini Pendant UPC: 783209084063 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
93031SWSN Mini Pendants-Drum Shades - 666180 - Capital Lighting, Inc.
Columbus, OH, USA
93031SWSN Mini Pendants-Drum Shades
666180
93031SWSN Mini Pendants-Drum Shades 666180
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.78 Product Name: One Light Mini Pendant UPC: 783209084063 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2.78
Product Name: One Light Mini Pendant
UPC: 783209084063
Category: Mini Pendant
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666180
Product Name 93031SWSN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details