Capital Lighting, Inc. 4005CLBP Exterior -Wall Mount 666179

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209400542 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209400542 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4005CLBP Exterior -Wall Mount - 666179 - Capital Lighting, Inc.
Columbus, OH, USA
4005CLBP Exterior -Wall Mount
666179
4005CLBP Exterior -Wall Mount 666179
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209400542 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Pewter
Weight: 2.86
Product Name: One Light Outdoor Wall Mount
UPC: 783209400542
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666179
Product Name 4005CLBP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details