Capital Lighting, Inc. 11238SVOI Large Chandeliers-Glass Shade 666167

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 35.22 Product Name: Two Light Chandelier UPC: 783209022911 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 35.22 Product Name: Two Light Chandelier UPC: 783209022911 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11238SVOI Large Chandeliers-Glass Shade - 666167 - Capital Lighting, Inc.
Columbus, OH, USA
11238SVOI Large Chandeliers-Glass Shade
666167
11238SVOI Large Chandeliers-Glass Shade 666167
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 35.22 Product Name: Two Light Chandelier UPC: 783209022911 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 46.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 35.22
Product Name: Two Light Chandelier
UPC: 783209022911
Category: Multi-Tier Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666167
Product Name 11238SVOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details