Capital Lighting, Inc. 12759WTPN Island/Pool Table-Drum Shades 666162

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6.92 Product Name: Four Light Pendant UPC: 783209083745 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6.92 Product Name: Four Light Pendant UPC: 783209083745 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12759WTPN Island/Pool Table-Drum Shades - 666162 - Capital Lighting, Inc.
Columbus, OH, USA
12759WTPN Island/Pool Table-Drum Shades
666162
12759WTPN Island/Pool Table-Drum Shades 666162
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6.92 Product Name: Four Light Pendant UPC: 783209083745 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 6.92
Product Name: Four Light Pendant
UPC: 783209083745
Category: Island Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666162
Product Name 12759WTPN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details