Capital Lighting, Inc. 12751WTPN Flush Mounts-Drum Shades 666160

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 2.91 Product Name: Three Light Flush Mount UPC: 783209083738 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 2.91 Product Name: Three Light Flush Mount UPC: 783209083738 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12751WTPN Flush Mounts-Drum Shades - 666160 - Capital Lighting, Inc.
Columbus, OH, USA
12751WTPN Flush Mounts-Drum Shades
666160
12751WTPN Flush Mounts-Drum Shades 666160
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 2.91 Product Name: Three Light Flush Mount UPC: 783209083738 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 2.91
Product Name: Three Light Flush Mount
UPC: 783209083738
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666160
Product Name 12751WTPN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details