Capital Lighting, Inc. 85813MRSN Bathroom Fixtures-Three Lights 666158

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.58 Product Name: Three Light Bath Vanity UPC: 783209081574 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.58 Product Name: Three Light Bath Vanity UPC: 783209081574 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85813MRSN Bathroom Fixtures-Three Lights - 666158 - Capital Lighting, Inc.
Columbus, OH, USA
85813MRSN Bathroom Fixtures-Three Lights
666158
85813MRSN Bathroom Fixtures-Three Lights 666158
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.58 Product Name: Three Light Bath Vanity UPC: 783209081574 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 5.58
Product Name: Three Light Bath Vanity
UPC: 783209081574
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666158
Product Name 85813MRSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details