Capital Lighting, Inc. 10001CLPC Sconces-Single Glass 666149

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 5.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.8 Product Name: One Light Bath Vanity UPC: 783209084193 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 5.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.8 Product Name: One Light Bath Vanity UPC: 783209084193 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10001CLPC Sconces-Single Glass - 666149 - Capital Lighting, Inc.
Columbus, OH, USA
10001CLPC Sconces-Single Glass
666149
10001CLPC Sconces-Single Glass 666149
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 5.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.8 Product Name: One Light Bath Vanity UPC: 783209084193 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 4.75
Extension: 5.8
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4.8
Product Name: One Light Bath Vanity
UPC: 783209084193
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666149
Product Name 10001CLPC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details