Capital Lighting, Inc. 10004CLPC Bathroom Fixtures-Four Lights 666146

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 19.7 Product Name: Four Light Bath Vanity UPC: 783209084223 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 19.7 Product Name: Four Light Bath Vanity UPC: 783209084223 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10004CLPC Bathroom Fixtures-Four Lights - 666146 - Capital Lighting, Inc.
Columbus, OH, USA
10004CLPC Bathroom Fixtures-Four Lights
666146
10004CLPC Bathroom Fixtures-Four Lights 666146
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 4.50 Extension: 5.3 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 19.7 Product Name: Four Light Bath Vanity UPC: 783209084223 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 4.50
Extension: 5.3
Bulb
Type: Xenon
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 19.7
Product Name: Four Light Bath Vanity
UPC: 783209084223
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666146
Product Name 10004CLPC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details