Capital Lighting, Inc. 21152WHUB Sconces-Drum Shades 666137

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Umber Bronze Weight: 2.12 Product Name: One Light Wall Sconce UPC: 783209083769 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Umber Bronze Weight: 2.12 Product Name: One Light Wall Sconce UPC: 783209083769 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21152WHUB Sconces-Drum Shades - 666137 - Capital Lighting, Inc.
Columbus, OH, USA
21152WHUB Sconces-Drum Shades
666137
21152WHUB Sconces-Drum Shades 666137
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Umber Bronze Weight: 2.12 Product Name: One Light Wall Sconce UPC: 783209083769 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Umber Bronze
Weight: 2.12
Product Name: One Light Wall Sconce
UPC: 783209083769
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666137
Product Name 21152WHUB Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details