Capital Lighting, Inc. 21155WHUB Mid. Chandeliers-Drum Shades 666136

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Umber Bronze Weight: 12.26 Product Name: Five Light Chandelier UPC: 783209083783 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Umber Bronze Weight: 12.26 Product Name: Five Light Chandelier UPC: 783209083783 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21155WHUB Mid. Chandeliers-Drum Shades - 666136 - Capital Lighting, Inc.
Columbus, OH, USA
21155WHUB Mid. Chandeliers-Drum Shades
666136
21155WHUB Mid. Chandeliers-Drum Shades 666136
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Umber Bronze Weight: 12.26 Product Name: Five Light Chandelier UPC: 783209083783 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Umber Bronze
Weight: 12.26
Product Name: Five Light Chandelier
UPC: 783209083783
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 666136
Product Name 21155WHUB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details